Philips logo

Philips HY1200/26 electric toothbrush Adult Sonic toothbrush Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12871
Info modified on:
16 Jul 2025, 02:08:27
Philips HY1200/26 user manual (761 KB)
Important Information Manual (681 KB)
Retail Leaflet (327 KB)
Short summary description Philips HY1200/26 electric toothbrush Adult Sonic toothbrush Black:

Philips HY1200/26, Adult, Sonic toothbrush, Daily care, Black, Battery, Built-in battery

Long summary description Philips HY1200/26 electric toothbrush Adult Sonic toothbrush Black:

Philips HY1200/26. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in battery, Battery life (max): 720 h. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.