Philips logo

Philips HX9912/18 electric toothbrush Adult Sonic toothbrush Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107191
Info modified on:
31 Jul 2025, 04:56:34
Short summary description Philips HX9912/18 electric toothbrush Adult Sonic toothbrush Black, White:

Philips HX9912/18, Adult, Sonic toothbrush, Deep clean, Gum care, Whitening, Black, White, Black, White, LED

Long summary description Philips HX9912/18 electric toothbrush Adult Sonic toothbrush Black, White:

Philips HX9912/18. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Gum care, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.