Philips logo

Philips Sonicare FlexCare Platinum Sonic electric toothbrush HX9111/21

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112636
Info modified on:
26 Jul 2024, 09:54:41
Short summary description Philips Sonicare FlexCare Platinum Sonic electric toothbrush HX9111/21:

Philips Sonicare FlexCare Platinum Sonic electric toothbrush HX9111/21, Adult, Sonic toothbrush, Daily care, Deep clean, Whitening, Grey, White, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare FlexCare Platinum Sonic electric toothbrush HX9111/21:

Philips Sonicare FlexCare Platinum Sonic electric toothbrush HX9111/21. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
3D tour
Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.