Philips logo

Philips Sonicare AirFloss Interdental - Rechargeable HX8255/02

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124025
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Sonicare AirFloss Interdental - Rechargeable HX8255/02:

Philips Sonicare AirFloss Interdental - Rechargeable HX8255/02, Green, White, Ergonomic, Lithium-Ion, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare AirFloss Interdental - Rechargeable HX8255/02:

Philips Sonicare AirFloss Interdental - Rechargeable HX8255/02. Product colour: Green, White, Handle(s) features: Ergonomic. Battery type: Lithium-Ion, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.