Philips logo

Philips Sonicare ProtectiveClean 6100 ProtectiveClean 6100 HX6871/47 Sonic electric toothbrush with accessories

Data-sheet quality:
created/standardized by Icecat
Product views:
187040
Info modified on:
07 Jun 2025, 03:28:37
End of life date:
19 Feb 2024
Philips HX6871/47 user manual (969 KB)
Retail Leaflet (718 KB)
Short summary description Philips Sonicare ProtectiveClean 6100 ProtectiveClean 6100 HX6871/47 Sonic electric toothbrush with accessories:

Philips Sonicare ProtectiveClean 6100 ProtectiveClean 6100 HX6871/47 Sonic electric toothbrush with accessories, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Whitening, 62000 movements per minute, Black, Blue, 2 min

Long summary description Philips Sonicare ProtectiveClean 6100 ProtectiveClean 6100 HX6871/47 Sonic electric toothbrush with accessories:

Philips Sonicare ProtectiveClean 6100 ProtectiveClean 6100 HX6871/47 Sonic electric toothbrush with accessories. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s), Included brush heads: 2x W2 Optimal White standard

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.