Philips logo

Philips HX6850/60 electric toothbrush Adult Sonic toothbrush Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61426
Info modified on:
22 Apr 2025, 03:50:21
Philips HX6850/60 user manual (879 KB)
Retail Leaflet (663 KB)
Short summary description Philips HX6850/60 electric toothbrush Adult Sonic toothbrush Black, Grey:

Philips HX6850/60, Adult, Sonic toothbrush, Deep clean, Gum care, Whitening, Black, Grey, 31000 movements per minute, Black

Long summary description Philips HX6850/60 electric toothbrush Adult Sonic toothbrush Black, Grey:

Philips HX6850/60. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Gum care, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.