Philips logo

Philips 4300 series ProtectiveClean 4300 HX6800/63 Sonic electric toothbrush with pressure sensor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135732
Info modified on:
07 Jun 2025, 03:30:50
Philips HX6800/63 user manual (1.0 MB)
Retail Leaflet (497 KB)
Short summary description Philips 4300 series ProtectiveClean 4300 HX6800/63 Sonic electric toothbrush with pressure sensor:

Philips 4300 series ProtectiveClean 4300 HX6800/63 Sonic electric toothbrush with pressure sensor, Adult, Sonic toothbrush, Daily care, 62000 movements per minute, Black, 2 min

Long summary description Philips 4300 series ProtectiveClean 4300 HX6800/63 Sonic electric toothbrush with pressure sensor:

Philips 4300 series ProtectiveClean 4300 HX6800/63 Sonic electric toothbrush with pressure sensor. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.