Philips logo

Philips 4300 series Sonic electric toothbrush HX6800/06

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84134
Info modified on:
07 May 2025, 03:07:06
Short summary description Philips 4300 series Sonic electric toothbrush HX6800/06:

Philips 4300 series Sonic electric toothbrush HX6800/06, Adult, Sonic toothbrush, Daily care, 62000 movements per minute, Black, 2 min

Long summary description Philips 4300 series Sonic electric toothbrush HX6800/06:

Philips 4300 series Sonic electric toothbrush HX6800/06. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product performance: Removes up to 7x more plaque*. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.