Philips logo

Philips Sonicare HealthyWhite HX6711/22 electric toothbrush Turquoise

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88791
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips Sonicare HealthyWhite HX6711/22 electric toothbrush Turquoise:

Philips Sonicare HealthyWhite HX6711/22, Deep clean, Whitening, 31000 movements per minute, Turquoise, 2 min, AC/Battery, 1 pc(s)

Long summary description Philips Sonicare HealthyWhite HX6711/22 electric toothbrush Turquoise:

Philips Sonicare HealthyWhite HX6711/22. Teeth brushing modes: Deep clean, Whitening, Toothbrush frequency (pulsations): 31000 movements per minute, Product colour: Turquoise. Power source: AC/Battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.