Philips logo

Philips Sonicare 3 Series gum health HX6632/21 electric toothbrush Adult Sonic toothbrush Green, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91242
Info modified on:
04 May 2025, 05:41:12
Short summary description Philips Sonicare 3 Series gum health HX6632/21 electric toothbrush Adult Sonic toothbrush Green, White:

Philips Sonicare 3 Series gum health HX6632/21, Adult, Sonic toothbrush, Daily care, Gum care, Green, White, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare 3 Series gum health HX6632/21 electric toothbrush Adult Sonic toothbrush Green, White:

Philips Sonicare 3 Series gum health HX6632/21. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care. Power source: AC/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.