Philips logo

Philips HTS6515 DVD home theater system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62962
Info modified on:
14 Mar 2024, 18:40:07
Short summary description Philips HTS6515 DVD home theater system:

Philips HTS6515 DVD home theater system, DVD player, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD video, SVCD, DIVX, MPEG1, MPEG2, NTSC, PAL, Action, Concert, Drama

Long summary description Philips HTS6515 DVD home theater system:

Philips HTS6515 DVD home theater system. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD video, SVCD. Video formats supported: DIVX, MPEG1, MPEG2, Analog signal format system: NTSC, PAL, Movie modes: Action, Concert, Drama. Audio output channels: 5.1 channels, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS, Audio formats supported: MP3, WMA. Supported radio bands: AM, FM. Satellite speaker impedance: 4 Ω

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.