Philips logo

Philips HTS6515/55 home cinema system

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
57926
Info modified on:
18 Apr 2019, 17:46:42
Short summary description Philips HTS6515/55 home cinema system:

Philips HTS6515/55, 32 - 256 Kbit/s, 4 Ω, Active subwoofer, 30 - 180 Hz, 4 Ω, 1 W

Long summary description Philips HTS6515/55 home cinema system:

Philips HTS6515/55. MP3 bit rates: 32 - 256 Kbit/s. Satellite speaker impedance: 4 Ω. Subwoofer type: Active subwoofer, Subwoofer frequency range: 30 - 180 Hz, Subwoofer impedance: 4 Ω. Power consumption (standby): 1 W. Subwoofer dimensions (W x D x H): 443 x 295 x 295 mm, Subwoofer weight: 9.5 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.