Philips logo

Philips 5.1 Home theater HTS5583/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72531
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 5.1 Home theater HTS5583/12:

Philips 5.1 Home theater HTS5583/12, Blu-Ray player, BD, BD-R, BD-RE, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, SD, SDHC, ASF, AVI, DIVX, MKV, MPEG, MPEG1, MPEG2, MPEG4, MPG, 5.1 channels

Long summary description Philips 5.1 Home theater HTS5583/12:

Philips 5.1 Home theater HTS5583/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video. Compatible memory cards: SD, SDHC. Video formats supported: ASF, AVI, DIVX, MKV, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Pro Logic II, Dolby TrueHD, DTS-HD, DTS-HD Master Audio. Supported radio bands: FM

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.