Philips logo

Philips HTS5200/55 home cinema system 2.1 channels 400 W Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6748
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips HTS5200/55 home cinema system 2.1 channels 400 W Black, Silver:

HTS5200/55 - 2.1 Home theatre

Philips HTS5200/55 home cinema system 2.1 channels 400 W Black, Silver:

Obsessed with sound
True-to-life sound in perfect style
Enjoy your movies, music and TV experience in great surround sound! With a built in
DVD player, entertainment has never looked so elegant with this multi-entertainment
home theatre.
Superior listening experience
- Crystal Clear Sound for superbly clear and detailed sound
- Soft dome tweeters for pure sound and voice clarity
- DTS, Dolby Digital and Pro Logic II surround sound
- 400 W RMS power delivers great sound for movies and music
Designed to enhance your living space
- Elegantly designed in fine materials to match your flat TV
Connect and enjoy all your entertainment
- DVD and CD playback to enjoy all your movies and music
- Sharper high definition pictures with HDMI 1080p
- Hi-Speed USB 2.0 Link plays video/music from USB flash drives
- EasyLink to control all HDMI CEC devices via a single remote
- Optional dock for convenient playback from your iPod/iPhone

Short summary description Philips HTS5200/55 home cinema system 2.1 channels 400 W Black, Silver:

Philips HTS5200/55, DVD player, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Slot, CD audio, CD video, SVCD, VCD, 1 discs, DIVX, MPEG1, MPEG2, MPEG4, WMV, XVID

Long summary description Philips HTS5200/55 home cinema system 2.1 channels 400 W Black, Silver:

Philips HTS5200/55. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Slot. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4, WMV, XVID. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital 5.1, Dolby Pro Logic II, DTS. Supported radio bands: FM. Satellite speaker type: 2-way, Satellite speaker frequency range: 150 - 20.000 Hz, Satellite speaker impedance: 6 Ω

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.