Philips logo

Philips HTS3548 DVD home theater system

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95923
Info modified on:
14 Mar 2024, 18:15:22
Short summary description Philips HTS3548 DVD home theater system:

Philips HTS3548 DVD home theater system, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, DVD-Video, SVCD, 1 discs, DIVX, MPEG1, MPEG2

Long summary description Philips HTS3548 DVD home theater system:

Philips HTS3548 DVD home theater system. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, MPEG1, MPEG2, Video D/A Converter (DAC): 12-bit/108MHz, Analog signal format system: NTSC, PAL. RMS rated power: 1000 W, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic II, Audio D/A Converter (DAC): 24-bit/192kHz. Supported radio bands: FM, MW. Center speaker type: 3-way, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.