Philips logo

Philips HTS3115/12 home cinema system 5.1 channels 500 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126836
Info modified on:
14 Mar 2024, 19:51:30
Short summary description Philips HTS3115/12 home cinema system 5.1 channels 500 W:

Philips HTS3115/12, DVD player, 5.1 channels, 500 W, 65 dB, MP3, PCM, WMA, 32 - 256 Kbit/s

Long summary description Philips HTS3115/12 home cinema system 5.1 channels 500 W:

Philips HTS3115/12. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 500 W, Signal-to-Noise Ratio (SNR): 65 dB. Center speaker RMS power: 100 W, Center speaker frequency range: 120 - 20000 Hz, Center speaker impedance: 4 Ω. Satellite speakers RMS power: 75 W, Number of satellite speakers: Magnetically shielded front, Satellite speaker frequency range: 120 - 20000 Hz. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 100 W, Subwoofer driver diameter (imperial): 16,5 cm (6.5")

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.