Philips logo

Philips 5.1 Home theater HTS3051BV/F7

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60691
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5.1 Home theater HTS3051BV/F7:

Philips 5.1 Home theater HTS3051BV/F7, DVD player, CD, CD-R, CD-RW, DVD-R, DVD-RW, CD audio, SVCD, MPEG1, MPEG2, WMV, NTSC, 5.1 channels

Long summary description Philips 5.1 Home theater HTS3051BV/F7:

Philips 5.1 Home theater HTS3051BV/F7. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD-R, DVD-RW, Playback disc formats: CD audio, SVCD. Video formats supported: MPEG1, MPEG2, WMV, Analog signal format system: NTSC. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS-HD, Dolby Digital, Dolby Pro Logic II. Supported radio bands: FM. Satellite speaker woofer diameter (imperial): 7.62 cm (3")

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.