Philips logo

Philips HD AV Receiver System HTR9900/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137068
Info modified on:
26 Jul 2024, 09:52:52
Short summary description Philips HD AV Receiver System HTR9900/12:

Philips HD AV Receiver System HTR9900/12, 7.1 channels, 0.08%, 24-bit/192kHz, 100 dB, 47000 Ω, 86 dB

Long summary description Philips HD AV Receiver System HTR9900/12:

Philips HD AV Receiver System HTR9900/12. Audio output channels: 7.1 channels, Total Harmonic Distortion (THD): 0.08%, Audio D/A Converter (DAC): 24-bit/192kHz. Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Power consumption (typical): 435 W, Power consumption (standby): 1.8 W. Width: 435 mm, Weight: 13.3 kg. Antenna type: AM/FM, Power requirements: 230V, 50Hz, Audio system: Dolby Digital, Dolby Digital EX, Dolby Prologic IIx, DTS 96/24, dts ES, DTS Neo:6, Dolby Digital...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.