Philips logo

Philips Avance Collection HR7783/00 food processor 1300 W 2.4 L Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122878
Info modified on:
16 Apr 2024, 02:18:14
Short summary description Philips Avance Collection HR7783/00 food processor 1300 W 2.4 L Black, Stainless steel:

Philips Avance Collection HR7783/00, 2.4 L, Black, Stainless steel, Rotary, Touch, 1.2 m, Coarse, Fine, Dishwasher safe, Integrated cord storage, Non-slip feet, On/off switch, Pulse, Storage compartment

Long summary description Philips Avance Collection HR7783/00 food processor 1300 W 2.4 L Black, Stainless steel:

Philips Avance Collection HR7783/00. Bowl capacity: 2.4 L, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Display type: LED. Bowl material: Plastic, Housing material: Stainless steel, Material: Plastic, Stainless steel, Styrene Acrylonitrile (SAN). Power: 1300 W, Power consumption (typical): 1300 W, AC input voltage: 220 - 240 V. Width: 254 mm, Depth: 289 mm, Height: 436 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.