Philips logo

Philips Viva Collection HR7761/01 Food processor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118713
Info modified on:
07 Nov 2024, 06:50:35
Short summary description Philips Viva Collection HR7761/01 Food processor:

Philips Viva Collection HR7761/01 Food processor, 2.1 L, Black, White, Rotary, 1.75 L, 1 m, Stainless steel

Long summary description Philips Viva Collection HR7761/01 Food processor:

Philips Viva Collection HR7761/01 Food processor. Bowl capacity: 2.1 L, Product colour: Black, White, Control type: Rotary. Material knife: Stainless steel. Power: 750 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 210 mm, Depth: 210 mm, Height: 368 mm. Blender jar working capacity: 1 L, Blender & grinder mill rotational speed (min): 16500 RPM, Bowl rotational speed (max): 1900 RPM

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.