Philips Viva Collection HR7530/01, 2.1 L, White, LED, Acrylonitrile butadiene styrene (ABS), SAN, Stainless steel
Philips Viva Collection HR7530/01. Bowl capacity: 2.1 L, Product colour: White. Display type: LED. Housing material: Acrylonitrile butadiene styrene (ABS), Material jar(s): SAN, Blade material: Stainless steel. Power: 850 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 244 mm, Depth: 244 mm, Height: 377 mm