Philips logo

Philips 5000 series Series 5000 HR2228/90 Blender Core

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195821
Info modified on:
08 Jul 2025, 03:22:48
Short summary description Philips 5000 series Series 5000 HR2228/90 Blender Core:

Philips 5000 series Series 5000 HR2228/90 Blender Core, Sport blender, 2 L, Pulse function, 0.09 m, 800 W, Black

Long summary description Philips 5000 series Series 5000 HR2228/90 Blender Core:

Philips 5000 series Series 5000 HR2228/90 Blender Core. Type: Sport blender, Product colour: Black, Cord length: 0.09 m. Bowl capacity: 2 L, Control type: Rotary, Display type: LED. Blade material: Stainless steel, Material jar(s): Glass. Power: 800 W, Power source: AC. Width: 180 mm, Depth: 167 mm, Height: 415 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.