Philips logo

Philips Viva Collection HR2170/40 blender 2 L Tabletop blender 600 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75225
Info modified on:
12 Apr 2024, 16:52:05
Long product name Philips Viva Collection HR2170/40 blender 2 L Tabletop blender 600 W White:

600W, 2 L, Ice Crush, White

Philips Viva Collection HR2170/40 blender 2 L Tabletop blender 600 W White:

Fresh variety every day Blend super smoothies, tasty soups & healthy juice
This Philips blender is your gateway to serving variety every day. Make your own fresh juices, blend homemade soups or create nutritional smoothies . With 600 W and variable speed settings the possibilities are limitless.

The best results for all your recipes
- Variable speed control
- Ice crush button
- Pulse function
- Long-lasting, ultra-sharp serrated blades

Easy to clean
- Detachable blades
- All detachable parts are dishwasher safe

Robust performance
- High quality glass jar prevents scratches and smells

Short summary description Philips Viva Collection HR2170/40 blender 2 L Tabletop blender 600 W White:

Philips Viva Collection HR2170/40, Tabletop blender, 2 L, 600 W, White

Long summary description Philips Viva Collection HR2170/40 blender 2 L Tabletop blender 600 W White:

Philips Viva Collection HR2170/40. Type: Tabletop blender, Product colour: White. Bowl capacity: 2 L. Material jar(s): Polypropylene (PP). Power: 600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.