Philips Daily Collection HR2100/00, Tabletop blender, 1,5 L, Pulse function, Ice crushing, 0,85 m, 400 W
Philips Daily Collection HR2100/00. Type: Tabletop blender, Product colour: White, Cord length: 0,85 m. Bowl capacity: 1,5 L. Blade material: Stainless steel, Material jar(s): SAN. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz