Philips logo

Philips Avance Collection Blender HR2093/00

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158604
Info modified on:
06 Nov 2024, 23:35:08
Short summary description Philips Avance Collection Blender HR2093/00:

Philips Avance Collection Blender HR2093/00, Tabletop blender, 2 L, Pulse function, Ice crushing, 1 m, 800 W

Long summary description Philips Avance Collection Blender HR2093/00:

Philips Avance Collection Blender HR2093/00. Type: Tabletop blender, Product colour: Stainless steel, Cord length: 1 m. Bowl capacity: 2 L, Speed control type: Stepless. Blending bowl material: Glass, Housing material: Polypropylene (PP), Blade material: Stainless steel. Power: 800 W, Power source: AC, AC input voltage: 220-240 V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.