Philips Viva Collection HR1889/70, Centrifugal juicer, Black, Silver, Black, LED, 100 RPM, 0.75 L
Philips Viva Collection HR1889/70. Product type: Centrifugal juicer, Product colour: Black, Silver, Control panel colour: Black. Housing material: Plastic, Jug material: Plastic, Material: Plastic. Power: 150 W, AC input voltage: 220 - 240 V, Power consumption (typical): 150 W. Width: 136.5 mm, Depth: 361.7 mm, Height: 360.9 mm. Packaging content: > 90% recycled materials