Philips Avance Collection HR1646/00, Immersion blender, 1 L, 1.2 m, 700 W, White
Philips Avance Collection HR1646/00. Type: Immersion blender, Product colour: White, Cord length: 1.2 m. Bowl capacity: 1 L, Display type: LED. Housing material: Plastic, Shaft material: Metal, Blade material: Stainless steel. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz