Philips logo

Philips Viva Collection HR1575/51 mixer Hand mixer 550 W Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52300
Info modified on:
26 Jul 2024, 09:47:03
Short summary description Philips Viva Collection HR1575/51 mixer Hand mixer 550 W Black, White:

Philips Viva Collection HR1575/51, Hand mixer, Black, White, 1.2 m, 0.6 L, ABS synthetics, Stainless steel

Long summary description Philips Viva Collection HR1575/51 mixer Hand mixer 550 W Black, White:

Philips Viva Collection HR1575/51. Type: Hand mixer, Product colour: Black, White, Cord length: 1.2 m. Housing material: ABS synthetics, Blade material: Stainless steel. Power: 550 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.