Philips Essential HP8662/00, Hot air brush, Violet, White, Hanging ring, 1.8 m, 800 W, 220–240
Philips Essential HP8662/00. Type: Hot air brush. Product colour: Violet, White, Hanging type: Hanging ring. Cord length: 1.8 m. Power: 800 W, AC input voltage: 220–240 . Hair care accessories: Nozzle