Philips logo

Philips HP8401/00 hair styling tool Straightening iron Warm Black, Pink 1.6 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42143
Info modified on:
16 Jan 2025, 07:25:17
Short summary description Philips HP8401/00 hair styling tool Straightening iron Warm Black, Pink 1.6 m:

Philips HP8401/00, Straightening iron, Warm, 210 °C, 60 s, Black, Pink, Ceramic keratin

Long summary description Philips HP8401/00 hair styling tool Straightening iron Warm Black, Pink 1.6 m:

Philips HP8401/00. Type: Straightening iron, Technology: Warm, Temperature (max): 210 °C. Product colour: Black, Pink, Plate material: Ceramic keratin, Hanging type: Hanging loop. Cord length: 1.6 m. Power source: AC. Plate width: 1.9 cm, Plate depth: 8.5 cm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.