Philips logo

Philips HMP5000/55 digital media player Black Full HD 2.0 channels 1920 x 1080 pixels Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59775
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HMP5000/55 digital media player Black Full HD 2.0 channels 1920 x 1080 pixels Wi-Fi:

Philips HMP5000/55, Black, AVI, DIVX, H.264, MKV, MPEG1, MPEG2, MPEG4, RM, VC-1, WMV9, XVID, BMP, GIF, JPG, TIF, DivX, H.264, MKV, MPEG1, MPEG2, MPEG4, ass, psb, smi, srt, ssa, sub, ttxt, MP3, PCM, WMA

Long summary description Philips HMP5000/55 digital media player Black Full HD 2.0 channels 1920 x 1080 pixels Wi-Fi:

Philips HMP5000/55. Product colour: Black, Video formats supported: AVI, DIVX, H.264, MKV, MPEG1, MPEG2, MPEG4, RM, VC-1, WMV9, XVID, Image formats supported: BMP, GIF, JPG, TIF. Compatible memory cards: SD, SDHC. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Analog signal format system: NTSC, PAL. Audio output channels: 2.0 channels, Audio decoders: Dolby Digital, DTS 2.0, MP3 bit rates: 32 - 320 Kbit/s. On Screen Display (OSD) languages: English, Spanish, Portuguese

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.