Philips logo

Philips HD Media player HMP3000/98

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116272
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips HD Media player HMP3000/98:

Philips HD Media player HMP3000/98, Black, AVI, DIVX, H.264, MKV, MPEG1, MPEG2, MPEG4, RM, VC-1, WMV9, XVID, BMP, GIF, JPG, TIF, DivX, H.264, MKV, MPEG1, MPEG2, MPEG4, WMV, ass, psb, smi, srt, ssa, sub, ttxt, MP3, PCM, WMA

Long summary description Philips HD Media player HMP3000/98:

Philips HD Media player HMP3000/98. Product colour: Black, Video formats supported: AVI, DIVX, H.264, MKV, MPEG1, MPEG2, MPEG4, RM, VC-1, WMV9, XVID, Image formats supported: BMP, GIF, JPG, TIF. Compatible memory cards: SD, SDHC. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Analog signal format system: NTSC, PAL. Audio output channels: 2.0 channels, Audio decoders: Dolby Digital, DTS 2.0, MP3 bit rates: 32 - 320 Kbit/s. On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, English, Korean, Thai

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.