Philips logo

Philips HI5919/30 steam ironing station 2400 W 1.1 L Ceramic soleplate Purple, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209723
Info modified on:
09 Mar 2025, 21:01:48
Short summary description Philips HI5919/30 steam ironing station 2400 W 1.1 L Ceramic soleplate Purple, White:

Philips HI5919/30, 2400 W, 200 g/min, Ceramic soleplate, 5.2 bar, 1.1 L, 100 g/min

Long summary description Philips HI5919/30 steam ironing station 2400 W 1.1 L Ceramic soleplate Purple, White:

Philips HI5919/30. Iron power: 2400 W, Steam boost performance: 200 g/min, Soleplate type: Ceramic soleplate. AC input voltage: 220 - 240 V, Input voltage: 220-240 V. Cord length: 1.6 m, Hose length: 1.4 m. Width: 362 mm, Depth: 263 mm, Height: 270 mm. Recyclable packaging material: 100%, Package weight: 3.5 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.