Philips logo

Philips Wake-up Light Plus HF3485/60

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34434
Info modified on:
30 Apr 2024, 16:14:08
Philips HF3485/60 user manual (2.2 MB)
Quick start guide (801 KB)
Short summary description Philips Wake-up Light Plus HF3485/60:

Philips Wake-up Light Plus HF3485/60, Wake-up light, 250 lx, Halogen, GY6.35, 100 W, 4000 h

Long summary description Philips Wake-up Light Plus HF3485/60:

Philips Wake-up Light Plus HF3485/60. Type: Wake-up light, Light intensity: 250 lx, Bulb technology: Halogen. Snooze button for sound and light: 9 min, Audio formats supported: MP3, WMA. Cord length: 200 m. Input voltage: 110 V, Power: 85 W, AC input frequency: 60 Hz. Width: 170 mm, Depth: 170 mm, Height: 252 mm

Reasons to buy
3D tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.