Philips logo

Philips HF3309/01 EnergyLight

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81005
Info modified on:
22 Jun 2025, 17:32:43
Philips HF3309/01 user manual (778 KB)
Retail Leaflet (370 KB)
Short summary description Philips HF3309/01 EnergyLight:

Philips HF3309/01 EnergyLight, Fluorescent, 3 m, 72 W, 220-230V, 50-60 Hz, 50 - 60 Hz, 220/230 V

Long summary description Philips HF3309/01 EnergyLight:

Philips HF3309/01 EnergyLight. Lamp type: Fluorescent. Cord length: 3 m. Power: 72 W, Power requirements: 220-230V, 50-60 Hz, AC input frequency: 50 - 60 Hz. Weight: 3.5 g. Package weight: 4.4 kg

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.