Philips logo

Philips GoGear HDD086/00 MP3/MP4 player Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28377
Info modified on:
14 Mar 2024, 18:38:43
Short summary description Philips GoGear HDD086/00 MP3/MP4 player Grey:

Philips GoGear HDD086/00, LCD, USB 2.0, 78 g, Grey

Long summary description Philips GoGear HDD086/00 MP3/MP4 player Grey:

Philips GoGear HDD086/00. Display: LCD. Interface: USB 2.0. Voice recording. Weight: 78 g. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.