Philips logo

Philips Viva Collection Low fat fryer Airfryer Rapid Air technology

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216317
Info modified on:
28 Nov 2024, 14:06:23
Philips HD9220/40 user manual (1.3 MB)
Short summary description Philips Viva Collection Low fat fryer Airfryer Rapid Air technology:

Philips Viva Collection Low fat fryer Airfryer Rapid Air technology, Low fat fryer, 0,8 kg, Rapid Air, 30 min, Single, White

Long summary description Philips Viva Collection Low fat fryer Airfryer Rapid Air technology:

Philips Viva Collection Low fat fryer Airfryer Rapid Air technology. Product type: Low fat fryer, Fryer food capacity: 0,8 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: White, Appliance placement: Stand-alone. Display type: LED. Power: 1425 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 287 mm, Depth: 315 mm, Height: 384 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.