Philips logo

Philips Daily Collection Low-fat fryer HD9210/94

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93988
Info modified on:
12 Apr 2024, 23:30:09
Short summary description Philips Daily Collection Low-fat fryer HD9210/94:

Philips Daily Collection Low-fat fryer HD9210/94, Low fat fryer, 0.8 kg, Rapid Air, 30 min, Single, Black, Silver

Long summary description Philips Daily Collection Low-fat fryer HD9210/94:

Philips Daily Collection Low-fat fryer HD9210/94. Product type: Low fat fryer, Fryer food capacity: 0.8 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: Black, Silver, Control type: Rotary. Power: 1400 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.