Philips logo

Philips Steamer HD9120/55

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69557
Info modified on:
12 Apr 2024, 16:51:05
Short summary description Philips Steamer HD9120/55:

Philips Steamer HD9120/55, White, Plastic, 1.1 L, 100 m, 3.5 L, Mechanical

Long summary description Philips Steamer HD9120/55:

Philips Steamer HD9120/55. Product colour: White, Material: Plastic, Water tank capacity: 1.1 L. Integrated timer: Mechanical. Power: 900 W, AC input voltage: 220 – 240, AC input frequency: 50 - 60 Hz. Width: 312 mm, Depth: 228 mm, Height: 450 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.