Philips logo

Philips HD9020 bread maker Blue, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88869
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HD9020 bread maker Blue, White:

Philips HD9020, 1 kg, Viewing window, Blue, White

Long summary description Philips HD9020 bread maker Blue, White:

Philips HD9020. Product colour: Blue, White, Maximum bread weight: 1 kg, Display type: LCD. Weight: 5.1 kg. Dimensions (WxDxH): 290 x 325 x 300 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.