Philips logo

Philips HD 6180 Fryer Single

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124432
Info modified on:
04 Apr 2019, 05:10:02
Short summary description Philips HD 6180 Fryer Single:

Philips HD 6180 Fryer, 1 kg, 2.5 L, Single, 9 kg, 200 x 240 x 70 mm, 2000 W

Long summary description Philips HD 6180 Fryer Single:

Philips HD 6180 Fryer. Fryer food capacity: 1 kg, Oil content: 2.5 L. Construction type: Single. Weight: 9 kg, Dimensions (WxDxH): 200 x 240 x 70 mm. Power consumption (typical): 2000 W, Power requirements: 220-240V, 50-60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.