Philips Daily Collection HD4825/90, 2 slice(s), Black, Stainless steel, Metal, Polybutylene terephthalate (PBT), 800 W, 220 - 240 V
Philips Daily Collection HD4825/90. Number of slices: 2 slice(s), Product colour: Black, Stainless steel, Housing material: Metal. Power: 800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 265 mm, Depth: 157 mm, Height: 130 mm. Dimensions (WxDxH): 265 x 157 x 130 mm