Philips logo

Philips Daily Collection HD4726/77 multi cooker 4 L 860 W Beige, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102837
Info modified on:
12 Apr 2024, 16:50:42
Short summary description Philips Daily Collection HD4726/77 multi cooker 4 L 860 W Beige, White:

Philips Daily Collection HD4726/77, 4 L, 860 W, Beige, White, Plastic, LED, 1.2 m

Long summary description Philips Daily Collection HD4726/77 multi cooker 4 L 860 W Beige, White:

Philips Daily Collection HD4726/77. Capacity: 4 L, Power: 860 W, Product colour: Beige, White. AC input voltage: 220 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.