Philips logo

Philips HD4715 HD4715/61 1.8L Rice Cooker

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23211
Info modified on:
12 Apr 2024, 16:50:42
Short summary description Philips HD4715 HD4715/61 1.8L Rice Cooker:

Philips HD4715 HD4715/61 1.8L Rice Cooker, White, 1.8 L, 1 m, 700 W, 220 - 240 V, 50 - 60 Hz

Long summary description Philips HD4715 HD4715/61 1.8L Rice Cooker:

Philips HD4715 HD4715/61 1.8L Rice Cooker. Product colour: White, Volume: 1.8 L, Cord length: 1 m. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Package weight: 3.9 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.