Philips logo

Philips Viva Collection HD4533/63 rice cooker 5 L 1070 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8060
Info modified on:
12 Apr 2024, 16:50:25
Short summary description Philips Viva Collection HD4533/63 rice cooker 5 L 1070 W White:

Philips Viva Collection HD4533/63, White, 5 L, 12 h, Buttons, 1 m, Plastic

Long summary description Philips Viva Collection HD4533/63 rice cooker 5 L 1070 W White:

Philips Viva Collection HD4533/63. Product colour: White, Volume: 5 L, Keep warm function time: 12 h. Power: 1070 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Control panel colour: Black, Country of origin: China

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.