Philips Daily Collection HD3115/30, Green, White, 1.8 L, 24 h, 0.8 m, Plastic, 400 W
Philips Daily Collection HD3115/30. Product colour: Green, White, Volume: 1.8 L, Keep warm function time: 24 h. Power: 400 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Country of origin: China