location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD3044/00 rice cooker 1000 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD3044/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD3044/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103608202
Category:
Electric device to which you add rice and water to cook rice.
Rice Cookers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:50:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Daily Collection HD3044/00 rice cooker 1000 W White :
The long product name of Philips Daily Collection HD3044/00 rice cooker 1000 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000W, 7l, 220-240V, 2.73 kg
More>>>
Philips Daily Collection HD3044/00 rice cooker 1000 W White:
The official description of Philips Daily Collection HD3044/00 rice cooker 1000 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tasty rice joyful meal
Rice cooked quicker, hassle free and automatic
Philips' rice cooker transmits heat evenly and brings out the best taste of rice.

Smart and automatic cooking
- Smart steam tray for healthy cooking
- Automatic keep warm function

Easy to operate
- One touch button for easy control

The ultimate in convenience
- Detachable power cord for convenient storage
- Easy-to-clean non-stick inner pot
- Easy-to-read water level indicator
- Cooking plate for starch separation
- Specially designed on/off switch makes cooking safe

Short summary description Philips Daily Collection HD3044/00 rice cooker 1000 W White:
This short summary of the Philips Daily Collection HD3044/00 rice cooker 1000 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD3044/00, White, 7 L, Touch, 1000 W, 220 - 240 V, 50 Hz

Long summary description Philips Daily Collection HD3044/00 rice cooker 1000 W White:
This is an auto-generated long summary of Philips Daily Collection HD3044/00 rice cooker 1000 W White based on the first three specs of the first five spec groups.

Philips Daily Collection HD3044/00. Product colour: White, Bowl capacity: 7 L, Control type: Touch. Power: 1000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Weight: 2.73 kg

Features
Bowl capacity
7 L
Product colour *
White
Non-stick coating
Yes
Water level indicator
Yes
Keep warm function
Yes
Control type
Touch
Dishwasher safe inner pot
Yes
Cooks a variety of rice
Yes
Detachable power cord
Yes
Plastic steam tray
Yes
Removable bowl
Yes
Features
Detachable lid
Yes
Handle(s)
Yes
Easy to clean
Yes
Power
Power *
1000 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Weight
2.73 kg
Packaging content
Measuring cup
Yes
Rice scoop
Yes
Brand Image Product code Product Stock Price from
Philips Daily Collection HD3045/00 rice cooker 1650 W White Philips Daily Collection HD3045/00 rice cooker 1650 W White
(show image)
HD3045/00 HD3045/00
Philips Daily Collection HD3041/00 rice cooker 300 W White Philips Daily Collection HD3041/00 rice cooker 300 W White
(show image)
HD3041/00 HD3041/00
Philips Daily Collection HD3042/01 rice cooker 500 W White Philips Daily Collection HD3042/01 rice cooker 500 W White
(show image)
HD3042/01 HD3042/01
Philips Daily Collection HD3043/01 rice cooker 700 W White Philips Daily Collection HD3043/01 rice cooker 700 W White
(show image)
HD3043/01 HD3043/01
Philips Daily Collection HD3044/01 rice cooker 1000 W White Philips Daily Collection HD3044/01 rice cooker 1000 W White
(show image)
HD3044/01 HD3044/01
Philips Daily Collection HD3042/00 rice cooker 500 W White Philips Daily Collection HD3042/00 rice cooker 500 W White
(show image)
HD3042/00 HD3042/00
Philips Daily Collection HD3043/00 rice cooker 700 W White Philips Daily Collection HD3043/00 rice cooker 700 W White
(show image)
HD3043/00 HD3043/00