Philips logo

Philips Daily Collection HD3045/00 rice cooker 1650 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57477
Info modified on:
12 Apr 2024, 16:50:17
Long product name Philips Daily Collection HD3045/00 rice cooker 1650 W White:

1650W, 11l, 220-240V, 1.2m, 4.66 kg

Philips Daily Collection HD3045/00 rice cooker 1650 W White:

Tasty rice joyful meal
Rice cooked quicker, hassle free and automatic
Philips' rice cooker transmits heat evenly and brings out the best taste of rice.

Smart and automatic cooking
- Automatic keep warm function

Easy to operate
- One touch button for easy control

The ultimate in convenience
- Easy to read water level indicator
- Detachable power cord for convenient storage
- Easy-to-clean non-stick inner pot
- Easy-to-read water level indicator
- Specially designed on/off switch makes cooking safe

Short summary description Philips Daily Collection HD3045/00 rice cooker 1650 W White:

Philips Daily Collection HD3045/00, White, 11 L, Touch, 1.2 m, 1650 W, 220 - 240 V

Long summary description Philips Daily Collection HD3045/00 rice cooker 1650 W White:

Philips Daily Collection HD3045/00. Product colour: White, Bowl capacity: 11 L, Control type: Touch. Power: 1650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Weight: 4.66 kg

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.