Philips Daily Collection HD2517/90, 2 slice(s), Black, Silver, Plastic, Rotary, 830 W, 220 - 240 V
Philips Daily Collection HD2517/90. Number of slices: 2 slice(s), Product colour: Black, Silver, Housing material: Plastic. Power: 830 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Country of origin: China