Philips logo

Philips PerfectCare Elite GC9642/60 Steam generator iron

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291557
Info modified on:
20 Jul 2025, 03:26:15
End of life date:
01 Jan 2018
Short summary description Philips PerfectCare Elite GC9642/60 Steam generator iron:

Philips PerfectCare Elite GC9642/60 Steam generator iron, 490 g/min, T-ionicGlide soleplate, 7.2 bar, 1.8 L, 145 g/min, Gold, White

Long summary description Philips PerfectCare Elite GC9642/60 Steam generator iron:

Philips PerfectCare Elite GC9642/60 Steam generator iron. Steam boost performance: 490 g/min, Soleplate type: T-ionicGlide soleplate, Maximum steam pressure: 7.2 bar. AC input voltage: 220 - 240 V. Cord length: 1.8 m, Hose length: 1.7 m. Width: 233 mm, Depth: 285 mm, Height: 453 mm. Power: 2400 W

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.